EN
  • EN
  • DE
  • IT

XH3A-4041

Part No XH3A-4041
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 40POS VERT GOLD  /  40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Contact Finish Gold
Mated Stacking Heights 12mm, 13mm, 15mm, 16mm
Height Above Board 0.343" (8.70mm)
Base Product Number XH3A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A4041-ND,XH3A4041
Standard Package 70
Win Source Part Number 1000820-XH3A-4041
Ultra Librarian 3D Model Ultra Librarian XH3A-4041 CAD Model

Description

The XH3A4041 is a plug type connector with center strip contacts that is ideal for board to board applications.

  • Rows: two
  • Positions: 40
  • Pitch: 0.050 inches or 1.27mm
  • Height Above Board: 0.343 inches or 8.70mm
  • Mounting: through hole
  • Contact Finish: gold
  • Packaging: bulk
  • Mated Stacking Heights: 12mm, 13mm, 15mm, and 16mm
  • Manufacturer: Omron Electronics Inc-EMC Div
  • Series: XH3
  • ECCN: EAR99 compliant
  • HTSUS Code: 8536.69.4040
  • Standard Package: 70

You May Also Be Interested in

TE Connectivity
CONN RCPT FH 120POS 050 VERT
Lowest to $18.0237
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.5653
TE Connectivity
CONN PLUG 440POS 0.5MM DUAL SMT
Lowest to $19.9798
Molex, LLC
Need more? Email Us
Molex, LLC
CONN RECPT 40POS 0.4MM GOLD VERT
Lowest to $4.0218
Molex, LLC
Need more? Email Us
JAE Electronics
CONN RCPT 0.4MM 30POS DUAL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess