EN
  • EN
  • DE

XS5W-T422-GMC-K

Part No XS5W-T422-GMC-K
Manufacturer Omron
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P M TO RJ45 16.4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Circular 04 pos Male, Right Angle to RJ45, 8p4c
Length 16.40' (5.00m)
Cable Type Round
Color Blue
Shielding Double Shielded
Usage Cat5e, Industrial Environments - IP67
Ultra Librarian 3D Model Ultra Librarian XS5W-T422-GMC-K CAD Model

Description

NULL

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 9.84'
Need more? Email Us
Omron
CBL ASSY M12-RJ45 1M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Omron
CBL ASSY ETHERNET RJ45 2M
Need more? Email Us
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 32.81'
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess