EN
  • EN
  • DE

PX0849/B

Part No PX0849/B
Manufacturer Bulgin
Catalog Between Series Adapter Cables
Description CBL ASSY USB-B F-5P HDR 0.45'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB B Female Receptacle to Rectangular 5 pos Header
Length 0.45' (136.9mm)
Cable Type Round
Color Black
Shielding Shielded
Usage Industrial Environments - IP68
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1632048-PX0849/B
Ultra Librarian 3D Model Ultra Librarian PX0849/B CAD Model

Description

N

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 6.56'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 32.81'
Need more? Email Us
Omron
CBL ASSY M12 SKT/PLG 4P 3M
Need more? Email Us
Molex, LLC
CABLE ADT SERIAL ATA-IDT PWR 6"
Need more? Email Us
Omron
CBL ASSY M12 PLUG/RJ54 PLUG 20M
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess