EN
  • EN
  • DE

ZJ-BAS050

Part No ZJ-BAS050
Manufacturer Omron
Catalog Ionizer Equipment
Description IONIZER OVERHEAD 24VDC 370MM LEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ionizer
Mounting Type Overhead
Voltage - Input 24VDC
Ultra Librarian 3D Model Ultra Librarian ZJ-BAS050 CAD Model

Description

NULL

You May Also Be Interested in

Omron
IONIZER OVERHEAD 24VDC 250MM
Need more? Email Us
Omron
IONIZER WALL MOUNT 24VDC
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 610MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 450MM LEN
Need more? Email Us
Omron
AREA FAN TYPE IONIZER 130MM
Need more? Email Us
Omron
IONIZER BENCHTP 100-240VAC W/FAN
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1170MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 370MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 770MM LEN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess