EN
  • EN
  • DE

KS1-AA1T

Part No KS1-AA1T
Manufacturer Omron
Catalog Ionizer Equipment
Description IONIZER WALL MOUNT 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Ionizer
Mounting Type Wall Mount
Voltage - Input 24VDC
Ultra Librarian 3D Model Ultra Librarian KS1-AA1T CAD Model

Description

NULL

You May Also Be Interested in

Omron
IONIZER BENCHTOP 24VDC W/FAN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 770MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 370MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 610MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 450MM LEN
Need more? Email Us
Omron
IONIZER WALL MOUNT 24VDC
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1410MM LEN
Need more? Email Us
Omron
IONIZER OVERHEAD 24VDC 250MM
Need more? Email Us
Omron
IONIZER OVERHD 24VDC 1170MM LEN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess