Maxim Integrated MAX3353EEBP USB 2.0 Transceiver
The MAX3353EEBP from Maxim Integrated is a versatile, low-power USB 2.0 transceiver chip designed to serve as a bridge between a USB device and a host controller. This integrated circuit is the ideal solution for portable battery-powered devices that require USB connectivity, such as smartphones, tablets, and other handheld gadgets.
Key Features
- USB 2.0 Compliance: The MAX3353EEBP is fully compliant with the USB 2.0 specification, ensuring reliable data transfer rates of up to 12Mbps (full-speed) and 1.5Mbps (low-speed).
- Low Power Consumption: With its power-saving features, the device is optimized for applications where power efficiency is crucial. It supports a 'suspend' state that minimizes power usage when the USB device is not active.
- Integrated Battery Charger Detection: The chip includes battery charger detection, allowing for automatic detection of the type of charger connected (standard downstream port, charging downstream port, or dedicated charger).
- Versatile Interface Options: It offers a flexible interface that includes both USB and UART connections, facilitating seamless integration with a host microcontroller.
Technical Specifications
- Supply Voltage Range: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 25-bump WLP (Wafer-Level Package)
- ESD Protection: ±15kV Human Body Model
Applications
The MAX3353EEBP is well-suited for a variety of applications that require USB connectivity. Its small footprint and power efficiency make it perfect for:
- Portable Media Players
- GPS Units
- Digital Cameras
- Handheld Gaming Devices
- Personal Digital Assistants (PDAs)
In conclusion, the MAX3353EEBP from Maxim Integrated is a high-performance USB 2.0 transceiver that offers designers the flexibility, power efficiency, and features needed for the next generation of portable electronic devices.