EN
  • EN
  • DE

1.5KE30ARL4G

Part No 1.5KE30ARL4G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 25.6VWM 41.4VC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 25.6V
Voltage - Breakdown (Min) 28.5V
Voltage - Clamping (Max) @ Ipp 41.4V
Current - Peak Pulse (10/1000µs) 36A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Base Product Number 1.5KE
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 2563-1.5KE30ARL4G
Ultra Librarian 3D Model Ultra Librarian 1.5KE30ARL4G CAD Model

Description

Product Overview: 1.5KE30ARL4G - ON Semiconductor

The 1.5KE30ARL4G from ON Semiconductor is a robust transient voltage suppression diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This high-reliability component is an ideal solution for a wide range of applications where voltage protection is critical, including industrial systems, telecom infrastructure, and consumer electronics.

Key Features

  • Transient Protection: The 1.5KE30ARL4G offers excellent clamping capability, with a peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring effective protection against surges and spikes.
  • Breakdown Voltage: It features a stand-off voltage of 25.6V, with a minimum breakdown voltage of 28.5V, providing a margin of safety for electronic components that may be sensitive to high voltage levels.
  • Reverse Leakage: With a low leakage current of under 1μA above 25.6V, this diode ensures minimal power loss in normal operation, contributing to the efficiency of the overall system.
  • Temperature Range: The device operates over a broad temperature range from -55°C to +175°C, making it suitable for harsh environmental conditions.
  • Construction: The 1.5KE30ARL4G is constructed in a molded epoxy package which offers superior protection against moisture and mechanical stress. The package is also flame retardant, rated at UL 94V-0.

Applications

  • Industrial Systems
  • Telecom Infrastructure
  • Consumer Electronics
  • Power Supply Protection
  • Automotive Electronics

ON Semiconductor's 1.5KE30ARL4G is a versatile and reliable component that can be easily integrated into various circuits, providing a safeguard against voltage transients. Its robust construction and high surge capability make it a preferred choice for engineers and designers looking to enhance the durability and reliability of their electronic systems.

Environmental and Regulatory Compliance

The 1.5KE30ARL4G is RoHS compliant, ensuring that it meets the latest environmental standards for hazardous substances. It is also lead-free, making it suitable for use in a wide range of consumer and industrial products that require adherence to strict environmental regulations.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess