EN
  • EN
  • DE

1.5KE33ARL4G

Part No 1.5KE33ARL4G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Mosorb TM Zener Transient Voltage Suppressors / TVS Diode Single Uni-Dir 28.2V 1.5KW 2-Pin Case 41A-04 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Clamping Voltage 45.7(V)
Leakage Current (Max) 0.005(uA)
Mounting Through Hole
Operating Temp Range -65C to 175C
Package Type Case 41A-04
Packaging Tape and Reel
Pin Count 2
Polarity Uni-Directional
Number of Elements 1
Operating Temperature Classification Military
Peak Pulse Power Dissipation 1500(W)
Reverse Breakdown Voltage 31.4(V)
Peak Pulse Current 33(A)
Reverse Stand-off Voltage 28.2(V)
Test Current (It) 1(mA)
Rad Hardened No
Win Source Part Number 074883-1.5KE33ARL4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1,500
Family Name 1.5KE33A
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1.5KE33ARL4G CAD Model

Description

The 1.5KE33ARL4G from ON Semiconductor is a robust transient voltage suppression diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by external events or by internal system switching. This component is a part of the 1.5KE series, which is widely recognized for its reliability and performance in harsh environments.

Key Features

  • Transient Protection: The diode provides a stand-off voltage of 33V, making it suitable for a broad range of applications where transient voltage protection is required.
  • High Surge Capability: Its peak pulse power dissipation is rated at 1500W for a 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Uni-directional Functionality: This device is uni-directional, offering protection in one direction, which is ideal for DC voltage circuits.
  • Low Incremental Surge Resistance: The surge resistance is minimized, providing enhanced protection for sensitive components.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to +175°C, accommodating various environmental conditions.
  • RoHS Compliant: The 1.5KE33ARL4G is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.
  • Package: Supplied in an Axial Lead package, it is designed for through-hole mounting, which simplifies the PCB design process and allows for easy integration into various applications.

Applications

The 1.5KE33ARL4G is suitable for a wide range of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive systems
  • Aerospace and avionics equipment

With its robust design and reliable performance, the 1.5KE33ARL4G from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the durability and safety of their electronic systems. Its ability to withstand severe conditions and protect against voltage transients makes it a staple in the protection of electronic circuits.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3523 $58.1295
400+ $0.2888 $115.5200
620+ $0.2795 $173.2900
855+ $0.2703 $231.1065
1,105+ $0.2622 $289.7310
1,480+ $0.2345 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess