EN
  • EN
  • DE

ESD11L5.0DT5G

Part No ESD11L5.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOT1123  /  Clamp Ipp Tvs Diode Surface Mount SOT-1123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.4V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz, 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-1123
Supplier Device Package SOT-1123
Base Product Number ESD11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD11L5.0DT5GOSCT,2156-ESD11L5.0DT5G-OS,ESD11L5.0DT5GOSDKR,ESD11L5.0DT5G-ND,ONSONSESD11L5.0DT5G,ESD11L5.0DT5GOSTR
Standard Package 8,000
Win Source Part Number 973358-ESD11L5.0DT5G
Ultra Librarian 3D Model Ultra Librarian ESD11L5.0DT5G CAD Model

Description

ON Semiconductor ESD11L5.0DT5G - ESD Protection Diode

The ON Semiconductor ESD11L5.0DT5G is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) that can cause irreparable damage to sensitive electronic components. This compact and robust diode is an ideal choice for a wide range of applications, including mobile devices, portable electronics, and communication systems where space is at a premium and protection from ESD is critical.

The ESD11L5.0DT5G features a low clamping voltage and a low capacitance design, making it particularly well-suited for protecting voltage-sensitive components that are connected to high-speed data and signal lines. This ensures that the integrity of the data is maintained while providing the necessary protection against ESD events. The diode is capable of withstanding ESD strikes of ±20 kV, adhering to the IEC61000-4-2 standard, which is a testament to its robustness and reliability.

Constructed in a tiny SOD-923 package, the ESD11L5.0DT5G offers designers a very small footprint on PCBs, allowing for greater design flexibility and the conservation of board space. This small package does not compromise on performance, as the diode provides a fast response time to ESD strikes, ensuring quick and effective protection for connected circuits.

  • Low Capacitance: The device features a low loading capacitance, which is essential for maintaining signal integrity in high-speed applications.
  • Low Clamping Voltage: It offers a low clamping voltage during an ESD event, which helps to protect sensitive circuitry from high-voltage transients.
  • High ESD Protection: With its ability to withstand ESD strikes of ±20 kV, the diode provides robust protection for electronic components.
  • Compact Package: The small SOD-923 package enables the conservation of valuable PCB space while providing high-performance ESD protection.

Whether you're designing for consumer electronics, USB interfaces, or other high-speed data applications, the ON Semiconductor ESD11L5.0DT5G is an excellent choice for integrating ESD protection into your system. Its combination of low capacitance, fast response time, and high ESD withstand capability ensures that your products are protected against the common and potentially destructive effects of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,243 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess