EN
  • EN
  • DE

1.5SMC8.2AT3G

Part No 1.5SMC8.2AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7.02VWM 12.1VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7.02V
Minimum Breakdown Voltage 7.79V
Max Clamping Voltage 12.1V
Peak Pulse Current(Ippm) 124A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1000694-1.5SMC8.2AT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMC8.2AT3G CAD Model

Description

The 1.5SMC8.2AT3G is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of your applications.

Key Features

  • Surge Protection: This TVS diode offers excellent transient surge protection, with a peak pulse power dissipation of 1500 Watts for 1ms, safeguarding your circuits against voltage transients induced by system inductance or lightning strikes.
  • Stand-off Voltage: With a stand-off voltage of 8.2V, the 1.5SMC8.2AT3G is optimized to clamp transient voltages and prevent them from reaching damaging levels for a wide range of electronic components.
  • Unidirectional Protection: This component provides unidirectional protection, making it suitable for DC applications where the polarity is fixed, ensuring that the sensitive parts of the circuit are shielded from voltage spikes.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Package: Housed in a compact SMC package, the 1.5SMC8.2AT3G is designed for surface mount applications, making it easy to incorporate into a variety of PCB designs.
  • Environmental Compliance: The device is Pb-free, Halogen-free, and RoHS compliant, demonstrating ON Semiconductor's commitment to environmental sustainability while providing a product that meets the regulatory requirements for global markets.

Applications

The 1.5SMC8.2AT3G is versatile and can be used in a multitude of applications including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication infrastructure
  • Power supply units

With its robust design and high surge capability, the 1.5SMC8.2AT3G from ON Semiconductor is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess