EN
  • EN
  • DE

MAX14651ETA+T

Part No MAX14651ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC USB HOST ADAPTR EMULATOR TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications USB
Interface I2C
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701407-MAX14651ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14651ETA+T CAD Model

Description

Maxim Integrated MAX14651ETA+T USB 2.0 Hi-Speed Analog Switch

The MAX14651ETA+T from Maxim Integrated is a state-of-the-art USB 2.0 high-speed analog switch that offers an efficient and reliable solution for USB signal switching applications. This device is designed to operate as a double-pole double-throw (DPDT) switch, which makes it suitable for multiplexing USB 2.0 signals. Its versatility allows it to be used in a variety of consumer electronics, including smartphones, tablets, and laptops.

Featuring a low on-capacitance (CON) and low on-resistance (RON), the MAX14651ETA+T ensures minimal signal distortion and attenuation, providing excellent signal integrity for high-speed USB data lines. The switch is capable of handling the USB 2.0 data rate of 480Mbps with ease, making it an ideal choice for applications that require fast and reliable data transfer.

One of the key benefits of the MAX14651ETA+T is its low power consumption, which helps to extend battery life in portable devices. Additionally, it operates over a wide voltage range from 2.7V to 5.5V, allowing it to be used in systems with different power requirements. The switch also features ESD protection of ±15kV (Human Body Model) and ±8kV (IEC61000-4-2, Contact Discharge), which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.

The MAX14651ETA+T comes in a compact TQFN package with a 2.5mm x 2.5mm footprint, which is perfect for space-constrained applications. Its small size does not compromise its performance or functionality, making it an excellent choice for designers looking to save board space without sacrificing quality.

For ease of integration, this analog switch is fully specified over the -40°C to +85°C extended temperature range. The MAX14651ETA+T is available in tape and reel format, denoted by the "+T" suffix, which facilitates efficient assembly for high-volume production. With its combination of high-speed performance, low power consumption, and compact size, the MAX14651ETA+T from Maxim Integrated is an excellent choice for your USB switching needs.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0922 $61.3830
35+ $3.3587 $117.5545
54+ $3.2536 $175.6944
74+ $3.1485 $232.9890
95+ $3.0434 $289.1230
128+ $2.7281 $349.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess