EN
  • EN
  • DE

12A02CH-TL-E

Part No 12A02CH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Bipolar Transistor -12V, -1A, Low VCE(sat) PNP Single CPH3 | TRANS PNP 12V 1A CPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 12V
Vce Saturation (Maximum) at Ib, Ic 240mV at 20mA, 400mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 10mA, 2V
Maximum Power 700mW
Frequency - Transition 450MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-96
Supplier Device Package 3-CPH
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121196-12A02CH-TL-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12A02CH-TL-E CAD Model

Description

The 12A02CH-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leading provider in the industry known for their innovative and reliable products. This particular component is designed to meet a wide range of applications, offering superior performance for electronic circuits.

Key Features

  • High Efficiency: The 12A02CH-TL-E is designed to provide high-efficiency operation, which is crucial for minimizing power loss and improving overall system performance.
  • Robust Design: This product is built to withstand harsh conditions, ensuring long-term reliability and stability in a variety of applications.
  • Low Power Consumption: With its low power consumption, the 12A02CH-TL-E is an excellent choice for energy-sensitive designs, contributing to longer battery life and reduced energy costs.
  • Compact Size: The device comes in a compact package, making it suitable for space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the 12A02CH-TL-E allows it to be used across a broad spectrum of applications. It is particularly well-suited for use in:

  • Power Management Circuits
  • DC-DC Converters
  • Automotive Systems
  • Portable Devices
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The 12A02CH-TL-E is produced with the highest standards of quality and reliability, ensuring that it performs as expected in your application. Each device undergoes rigorous testing and quality control procedures to guarantee that it meets ON Semiconductor's exacting specifications.

Environmental Compliance

The 12A02CH-TL-E is designed with the environment in mind. It complies with various international standards, including RoHS and REACH, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship ensures that the product is not only effective but also eco-friendly.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,985+ $0.0873 $173.2905
2,740+ $0.0845 $231.5300
3,540+ $0.0817 $289.2180
4,735+ $0.0732 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess