EN
  • EN
  • DE

1N4002G

Part No 1N4002G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A DO41 / GLASS PASSIVATED GENERAL PURPOSE RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 100V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Part Number Series 1N4002
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813481-1N4002G
Ultra Librarian 3D Model Ultra Librarian 1N4002G CAD Model

Description

ON Semiconductor 1N4002G General Purpose Rectifier

The 1N4002G is a highly reliable general-purpose rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier diode is engineered to deliver consistent performance and is widely used in a variety of electronic applications. The 1N4002G is part of the popular 1N400x series diodes, known for their versatility and durability.

This rectifier is specifically designed to handle a moderate power level, making it suitable for a broad range of AC/DC conversion and rectification tasks. With its 1.0 Ampere forward current capacity and a peak repetitive reverse voltage of 100 volts, the 1N4002G is an excellent choice for use in power supplies, adapters, and various other electronic circuits that require a reliable rectification solution.

Constructed with high-quality materials, the 1N4002G ensures a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the component during operation. Its high surge current capability allows it to withstand overcurrent conditions, making it robust in the face of transient voltage spikes and surges that are commonly found in electrical circuits.

The device is provided in an industry-standard DO-41 package, which is known for its compact size and ease of mounting on printed circuit boards. The axial leads of the 1N4002G facilitate simple insertion into through-hole PCB layouts, making it a user-friendly option for both professional and hobbyist electronics projects.

ON Semiconductor also emphasizes environmental responsibility in its products. The 1N4002G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain harmful materials and can be used in environmentally sensitive applications.

In summary, the ON Semiconductor 1N4002G general purpose rectifier is a reliable, efficient, and versatile component that meets the needs of a wide array of electronic designs. With its robust construction, high-performance characteristics, and commitment to environmental standards, the 1N4002G is an excellent choice for designers looking for a dependable rectification solution.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,275 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess