EN
  • EN
  • DE
  • IT

1N4007FFG

Part No 1N4007FFG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1002090-1N4007FFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4007FFG CAD Model

Description

The ON Semiconductor 1N4007FFG is a high-quality standard recovery diode that has been engineered to provide reliable and efficient performance for a wide array of applications. This diode is a part of the industry-standard 1N400x series, which is renowned for its high surge current capability and low forward voltage drop.

The 1N4007FFG is designed to handle continuous rectified currents up to 1A, making it well-suited for use in power supplies, converters, and other general-purpose rectification applications. With a peak repetitive reverse voltage (V<sub>RRM) of 1000V, this diode is capable of withstanding high reverse voltage conditions, ensuring stability and protection in circuits that experience high voltage transients.

The device features a maximum forward voltage of 1.1V at 1A, which contributes to its efficiency by minimizing power loss during conduction. Furthermore, the diode's fast reverse recovery time enhances its performance in switching applications, allowing for quicker transitions from conducting to non-conducting states.

The 1N4007FFG comes in a DO-201AD package, which is known for its robustness and ease of mounting on printed circuit boards. This package is also designed to optimize thermal performance, ensuring that the diode operates within safe temperature ranges under typical load conditions.

ON Semiconductor has designed the 1N4007FFG to meet stringent quality standards, providing a high level of reliability. It is compliant with various environmental standards, including RoHS and REACH, making it a suitable choice for environmentally conscious applications.

In summary, the ON Semiconductor 1N4007FFG standard recovery diode is a versatile component that offers designers a balance of high voltage capability, low forward voltage drop, and fast switching speeds. Its robust package and compliance with environmental standards make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 35ns 1A 600V SMA(DO-214AC)
Lowest to $0.1200
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0099
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
75V 2 pairs in series 1.25V@150mA 4ns 150mA SOT-363
Lowest to $0.0360
Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us
Diodes Incorporated
Schottky Diodes & Rectifiers 60V 3A
Lowest to $0.0951
ShenZhen SlkorMicro Semicon Co. Ltd
1A 1kV 1.1V@1A SOD-123FL
Lowest to $0.0043
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
1,585+ $0.0409 $64.8265
3,850+ $0.0336 $129.3600
5,955+ $0.0326 $194.1330
8,200+ $0.0316 $259.1200
10,640+ $0.0305 $324.5200
14,220+ $0.0273 $388.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 1585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess