EN
  • EN
  • DE

1N4448

Part No 1N4448
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number 1N4448
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 539058-1N4448
Ultra Librarian 3D Model Ultra Librarian 1N4448 CAD Model

Description

The 1N4448 is a high-speed switching diode manufactured by ON Semiconductor, renowned for its fast switching capabilities and reliability in a wide range of applications. This diode is designed to meet the rigorous demands of high-speed circuitry, making it an ideal choice for fast switches, detection circuits, and other electronic components requiring quick response times.

Key Features

  • High-Speed Switching: The 1N4448 offers fast switching speeds, with a reverse recovery time typically less than 4.0 ns, ensuring efficient performance in high-frequency applications.
  • Low Forward Voltage Drop: A low forward voltage drop minimizes power loss and improves efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • High Reliability: ON Semiconductor's commitment to quality means that the 1N4448 is built to last, with a stable lifecycle and consistent performance.
  • Versatile Application Range: This diode is suitable for a variety of applications, including signal processing, high-speed logic circuits, and other electronic systems requiring quick switching.

Electrical Characteristics

The 1N4448 diode operates with a maximum repetitive reverse voltage of 100V and a continuous forward current of 200 mA. Its power dissipation is 500 mW, allowing it to handle moderate power levels in compact designs.

Physical Properties

The diode comes in a DO-35 package, known for its small size and durability. The glass body ensures hermetic sealing, which provides protection against environmental factors and mechanical stress, thereby enhancing the longevity of the component.

Environmental and Quality Standards

ON Semiconductor's 1N4448 diode is compliant with various environmental and quality standards, including RoHS and Pb-Free, making it suitable for use in environmentally sensitive applications. The company's commitment to sustainability and quality ensures that customers receive a product that not only performs well but also aligns with contemporary environmental standards.

Applications

Common applications for the 1N4448 include:

  • High-speed switching in logic circuits
  • Rectification in handheld devices
  • Clamping applications for signal integrity
  • Protection circuits in consumer electronics

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0353 $50.1260
3,450+ $0.0290 $100.0500
5,340+ $0.0281 $150.0540
7,355+ $0.0272 $200.0560
9,510+ $0.0263 $250.1130
12,715+ $0.0236 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess