EN
  • EN
  • DE

KSC5603D

Part No KSC5603D
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage High Speed Power Switch Application | TRANS NPN 800V 3A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 800V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 200μA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 400mA, 3V
Maximum Power 100W
Frequency - Transition 5MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1193607-KSC5603D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSC5603D CAD Model

Description

Introducing the KSC5603D NPN Transistor from ON Semiconductor

The KSC5603D is a high-voltage, high-speed power NPN transistor designed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is crafted for applications requiring fast switching times and robust performance, making it an ideal choice for power amplification and switching applications.

Key Features:

  • Voltage and Current Ratings: The KSC5603D is characterized by its high collector-emitter voltage (VCEO) of 800V, which allows for its use in circuits with high voltage requirements. It also supports a collector current (IC) of up to 3A, providing ample current handling capability for a variety of applications.
  • Speed: This transistor boasts a high transition frequency (fT) of 30MHz, which ensures high-speed switching, making it suitable for high-frequency operations.
  • Power Dissipation: With a power dissipation rating (PD) of 50W, the KSC5603D can handle significant levels of power, which is crucial for heavy-duty operations.
  • Saturation Voltage: The device has a low collector saturation voltage, which contributes to its efficiency by minimizing voltage drop and power loss during operation.

Applications:

The KSC5603D is versatile and can be used in a wide range of electronic circuits. Some of the typical applications include:

  • Switching regulators
  • High-voltage inverters
  • Power supplies
  • Motor controls
  • Audio amplifiers

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the KSC5603D is no exception. This component is built to the highest standards, ensuring reliable performance even in the most demanding conditions. It is designed to meet or exceed industry standards for longevity and durability.

Whether you're designing a new power supply or looking to improve the efficiency of a motor control circuit, the KSC5603D offers the performance and reliability that engineers and designers have come to expect from ON Semiconductor. With its impressive specifications and versatility, this transistor is a strong candidate for your next high-voltage, high-speed application.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0048 $66.0288
13+ $9.0298 $117.3874
20+ $8.7480 $174.9600
28+ $8.4650 $237.0200
36+ $8.1832 $294.5952
48+ $7.3366 $352.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess