EN
  • EN
  • DE

1N4746ATA

Part No 1N4746ATA
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 1W DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367481-1N4746ATA
Ultra Librarian 3D Model Ultra Librarian 1N4746ATA CAD Model

Description

Product Overview: 1N4746ATA - Zener Diode

The 1N4746ATA is a robust Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-quality electronic component is designed to provide precise voltage regulation, making it an essential part of power management solutions across various applications. The 1N4746ATA is commonly used in voltage stabilization circuits, offering both flexibility and reliability for designers and engineers.

Key Features

  • Zener Voltage: The 1N4746ATA has a nominal Zener voltage of 18V, making it suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: This Zener diode can dissipate up to 1 Watt of power, ensuring stable performance under typical operating conditions.
  • Tolerance: The voltage tolerance of ±5% allows for precise voltage regulation, which is critical in sensitive electronic circuits.
  • Package: Encased in a DO-41 axial leaded package, the 1N4746ATA is designed for through-hole mounting, providing ease of integration into various circuit designs.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability in diverse environmental conditions.

Applications

The versatility of the 1N4746ATA Zener diode allows it to be used in numerous applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices
  • Power supply circuits
  • Overvoltage protection systems

Quality and Standards

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The 1N4746ATA Zener diode is manufactured with the highest level of precision and has been tested to ensure optimal performance and durability. Trust in ON Semiconductor for your voltage regulation needs with the 1N4746ATA, a component that delivers both excellence and cost-effectiveness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess