EN
  • EN
  • DE

1N5241B

Part No 1N5241B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Z-Diodes | DIODE ZENER 11V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 22 Ohms
Current - Reverse Leakage at Vr 2μA at 8.4V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N5241
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121877-1N5241B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5241B CAD Model

Description

ON Semiconductor 1N5241B Zener Diode

The 1N5241B is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and consistency in performance. This precision Zener diode offers a nominal Zener voltage of 11V, making it suitable for a variety of applications, including voltage regulation, surge suppression, and switching operations.

With its power dissipation rating of 500mW, the 1N5241B is capable of handling moderate power levels, making it an excellent choice for electronic circuits that require a stable reference voltage. The device is designed to operate optimally within a broad junction temperature range, ensuring stability and performance under varying environmental conditions.

The 1N5241B comes in a compact DO-35 package, which is not only space-efficient but also allows for easy integration into a wide range of electronic assemblies. The leads are axial, providing straightforward through-hole mounting, which is favored in many traditional electronic designs for its mechanical robustness and ease of soldering.

Key features of the 1N5241B include:

  • Zener Voltage (V<sub>Z): 11V
  • Power Dissipation (P<sub>D): 500mW
  • Package: DO-35
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -65°C to +200°C
  • Configuration: Single

ON Semiconductor's commitment to quality ensures that the 1N5241B Zener diode meets stringent standards, offering superior performance for voltage regulation. The device's tight voltage tolerance and low dynamic impedance ensure a stable Zener voltage under a wide range of operating currents.

Whether you're designing power supplies, protecting sensitive electronics, or creating a reference voltage in analog circuits, the 1N5241B is a reliable component that will help maintain the integrity and efficiency of your electronic designs.

ON Semiconductor provides comprehensive technical support and detailed datasheets for the 1N5241B, ensuring that engineers have all the necessary information to implement this Zener diode effectively in their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3,940+ $0.0147 $57.9180
9,525+ $0.0122 $116.2050
14,855+ $0.0117 $173.8035
20,410+ $0.0113 $230.6330
26,320+ $0.0110 $289.5200
35,295+ $0.0099 $349.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,518 pieces
MOQ: 3940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess