EN
  • EN
  • DE

1N5333BG

Part No 1N5333BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 300 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5333
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854329-1N5333BG
Ultra Librarian 3D Model Ultra Librarian 1N5333BG CAD Model

Description

The 1N5333BG is a robust Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect sensitive electronics from overvoltage conditions. Its construction ensures long-term reliability and stability, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: The 1N5333BG offers a nominal Zener voltage of 3.3 volts, making it suitable for low-voltage applications.
  • Power Dissipation: With a power dissipation rating of 5 watts, this Zener diode can handle significant power levels, ensuring durable performance in various conditions.
  • Surge Current Specification: It features a surge current specification which provides protection against voltage spikes, safeguarding electronic components.
  • Package: Enclosed in a transfer-molded plastic package, the 1N5333BG is designed to offer mechanical and thermal protection, contributing to its longevity and reliability.
  • Temperature Stability: The diode operates efficiently over a broad temperature range, maintaining its Zener voltage characteristics even under thermal stress.

Applications

The 1N5333BG Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Computer systems
  • Other electronic equipment requiring a stable voltage reference

Quality and Standards

ON Semiconductor is committed to delivering high-quality products. The 1N5333BG Zener diode is manufactured under stringent quality control processes, ensuring that it meets industry standards for performance and reliability. This commitment to quality makes ON Semiconductor's components trusted by engineers and professionals worldwide.

Conclusion

Whether you're designing a power supply or looking to protect sensitive electronics, the 1N5333BG Zener diode from ON Semiconductor is an excellent choice for a reliable and stable voltage reference solution. Its combination of power handling, surge protection, and temperature stability makes it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3214 $51.4240
380+ $0.2637 $100.2060
590+ $0.2555 $150.7450
810+ $0.2473 $200.3130
1,050+ $0.2390 $250.9500
1,400+ $0.2143 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess