EN
  • EN
  • DE

1N5333BRLG

Part No 1N5333BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 3.3V 5% 3Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 3.3V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 3 Ohm
Current - Reverse Leakage @ Vr 300μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075021-1N5333BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 1N5333B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5333BRLG CAD Model

Description

Product Overview: 1N5333BRLG Zener Diode from ON Semiconductor

The 1N5333BRLG is a robust Zener diode product crafted by ON Semiconductor, a leader in the electronic components industry. This Zener diode is designed to provide a reliable voltage regulation solution for a wide array of electronic applications. It is a through-hole device, which comes in an axial-lead, DO-201AE package for easy mounting on printed circuit boards.

Key Features

  • Voltage Regulation: The 1N5333BRLG offers a Zener voltage of 3.9V, making it suitable for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 5 watts, this diode can handle significant energy, making it ideal for high-power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures stable performance and reliable operation.
  • Surge Current Capability: It is equipped to handle surge currents, providing additional protection against voltage spikes and transients.
  • Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +175°C, suitable for harsh environments.

Applications

The 1N5333BRLG is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power supplies
  • Overvoltage protection circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5333BRLG is no exception. It is constructed to meet high industry standards, ensuring longevity and consistent performance. The device is also Lead-Free and RoHS compliant, highlighting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The 1N5333BRLG Zener diode from ON Semiconductor is a high-quality component designed for efficient voltage regulation across various applications. Its robust construction, surge current capability, and wide operating temperature range make it a reliable choice for designers and engineers looking to incorporate stable voltage references into their circuits. With ON Semiconductor's reputation for quality, this Zener diode stands as an excellent choice for your electronic design needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess