EN
  • EN
  • DE

1N5336BG

Part No 1N5336BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 5W AXIAL / Zener Diode 4.3 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Bulk
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5336
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONS1N5336BG,1N5336BGOS,2156-1N5336BG
Standard Package 1,000
Win Source Part Number 1125466-1N5336BG
Ultra Librarian 3D Model Ultra Librarian 1N5336BG CAD Model

Description

ON Semiconductor 1N5336BG Zener Diode

The 1N5336BG is a robust and precise Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 4.7V, making it an ideal choice for a wide range of electronic applications requiring voltage clamping or voltage reference purposes.

Key Features

  • Zener Voltage: The 1N5336BG provides a precise Zener voltage of 4.7V, which is ideal for voltage regulation applications.
  • Power Dissipation: With a power dissipation rating of 5W, this device can handle significant power levels, making it suitable for high-power applications.
  • High Stability: The Zener diode offers high stability and reliability over its entire operating temperature range, ensuring consistent performance.
  • Surge Current Capability: The device is capable of withstanding surge currents, providing additional protection for sensitive circuits during voltage spikes.
  • Package: Encased in a DO-201AE package, the 1N5336BG is designed for through-hole mounting, which makes it easy to integrate into a wide variety of circuit boards.
  • Operating Temperature: It operates within a wide temperature range of -65°C to +175°C, accommodating diverse environmental conditions.

Applications

The ON Semiconductor 1N5336BG Zener diode is suitable for a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

With its robust construction and consistent performance, the 1N5336BG Zener diode is a reliable component for designers and engineers looking to maintain voltage stability in their electronic designs. ON Semiconductor's commitment to quality ensures that this Zener diode meets the stringent requirements of modern electronic devices, providing a dependable solution for voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8208 $53.3520
150+ $0.6735 $101.0250
230+ $0.6524 $150.0520
320+ $0.6314 $202.0480
410+ $0.6103 $250.2230
550+ $0.5472 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess