EN
  • EN
  • DE

P51XAG30JFBD

Part No P51XAG30JFBD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 16-BIT 25 MHz MICROCONTROLLER PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083605-P51XAG30JFBD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P51XAG30JFBD CAD Model

Description

The NXP P51XAG30JFBD microcontroller represents a high-performance and versatile solution for a wide array of embedded applications. This state-of-the-art microcontroller is designed to meet the rigorous demands of automotive, industrial, and consumer electronics markets, offering a perfect blend of power, efficiency, and reliability.

At the heart of the P51XAG30JFBD lies an advanced ARM Cortex-M core, which provides the computational power necessary to handle complex algorithms and control tasks with ease. The core is supported by a generous amount of flash memory and RAM, ensuring smooth operation even in multitasking environments or when managing large data sets.

One of the standout features of this microcontroller is its wide range of connectivity options. It includes multiple communication interfaces such as CAN, LIN, SPI, I2C, and UART, making it an ideal choice for applications that require robust and flexible communication with other devices or networks. Additionally, the P51XAG30JFBD boasts several analog and digital peripherals, including ADCs, DACs, timers, and PWM channels, which provide the necessary tools for comprehensive system control and data acquisition.

Security is a critical concern in today's connected world, and the NXP P51XAG30JFBD addresses this with its built-in security features. These features are designed to protect against unauthorized access and ensure the integrity of the system's operation. Moreover, the microcontroller's low power consumption makes it suitable for battery-powered or energy-sensitive applications, where efficiency is paramount.

For developers, NXP provides extensive support in the form of software libraries, development tools, and reference designs, which accelerates the development process and helps bring products to market faster. Whether you're designing an advanced automotive system, a sophisticated industrial control unit, or an innovative consumer electronic device, the NXP P51XAG30JFBD microcontroller offers the performance, features, and support needed to succeed.

In summary, the NXP P51XAG30JFBD is a robust and feature-rich microcontroller that delivers exceptional performance for a wide range of applications. Its powerful ARM core, versatile connectivity options, and advanced security features make it a top choice for engineers and designers looking for a reliable and efficient solution.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess