EN
  • EN
  • DE

Z8420BDS

Part No Z8420BDS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106183-Z8420BDS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8420BDS CAD Model

Description

The Zilog Z8420BDS is a Parallel Input/Output (PIO) controller meticulously crafted to amplify the input/output prowess of Z80 microprocessor-driven systems. Falling under the esteemed Z80 family, it stands out for its seamless integration with the Z80 CPU and a host of peripheral devices, presenting adaptable parallel I/O ports.

Applications

  • Industrial Automation: The Z8420BDS plays a critical role in automating industrial processes by facilitating the connection and control of various sensors, actuators, and other control equipment.
  • Data Collection Systems: In data collection applications, this device serves as an efficient interface for collecting data from a multitude of input devices, including sensors and transducers.
  • Peripheral Interfacing: This controller is instrumental in enabling effective communication with peripherals like printers, scanners, and external storage devices.
  • Embedded Computing: It finds widespread use in embedded systems that necessitate parallel communication with external hardware components.
  • Instrumentation Systems: In the realm of instrumentation, the Z8420BDS is employed for seamless data input and output operations in testing and measurement devices.

Features

  • Dual 8-bit Parallel Ports: It features two dedicated 8-bit parallel I/O ports (Port A and Port B), facilitating versatile data transfer.
  • Flexible I/O Configuration: Each port can be independently programmed for input, output, or bidirectional functionality, catering to a wide array of application-specific needs.
  • Interrupt Handling: Equipped with interrupt capabilities, it can promptly signal the CPU upon the occurrence of specific events, such as the receipt of data.
  • Handshake Signals: It incorporates handshake signals that ensure the dependable transmission of data to and from peripheral devices.
  • TTL Compatibility: With TTL compatibility, interfacing with other components becomes straightforward, minimizing the complexities of integration.

Benefits

  • Enhanced I/O Performance: It significantly boosts the I/O capabilities of Z80-based systems, allowing for connectivity with a vast array of peripherals.
  • Adaptability: The programmable I/O modes offer unparalleled flexibility, making it easy to adapt to changing application demands.
  • Data Reliability: Handshake signals guarantee dependable data transfer, mitigating data loss or corruption issues.
  • Simplified Integration: TTL compatibility streamlines interfacing with other components, ultimately reducing design complexity.
  • Improved System Efficiency: The interrupt handling mechanism allows the CPU to respond efficiently to external triggers, enhancing overall system performance.

Additional Details

The Z8420BDS typically draws power from a single 5V power source. Encased in a 40-pin DIP (Dual In-line Package), it incorporates various control signals like interrupt request (INT), ready (RDY), and strobe (STB) to ensure seamless communication with external devices. With a standard operating temperature range spanning from 0°C to 70°C, it serves as an indispensable component for enhancing the functionality of Z80 microprocessor systems where parallel I/O is of utmost importance.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess