EN
  • EN
  • DE

1N5344BRL

Part No 1N5344BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 8.2V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 1.5 Ohms
Current - Reverse Leakage at Vr 10μA at 6.2V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5344
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121919-1N5344BRL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5344BRL CAD Model

Description

The 1N5344BRL from ON Semiconductor is a highly reliable Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 8.7 volts. This component is designed to meet a wide range of applications, providing a convenient solution for voltage clamping, voltage stabilization, and wave shaping in various electronic circuits.

Constructed with silicon technology, the 1N5344BRL is characterized by its high power dissipation of 5 watts, making it suitable for high-power applications. Its robust design ensures stability and longevity, even under challenging conditions. The device is housed in a DO-201AE package, which is known for its durability and ease of mounting on printed circuit boards.

This Zener diode features a tight voltage tolerance, typically within ±5%, which is critical for applications that require precise voltage regulation. The device also boasts a low dynamic impedance, which enhances its performance in maintaining a stable Zener voltage over a wide range of currents.

The 1N5344BRL is also characterized by its low leakage current, which is an essential attribute for energy-sensitive designs. It contributes to overall circuit efficiency and helps in reducing power consumption, making it an eco-friendly choice for modern electronic systems.

This Zener diode from ON Semiconductor is widely used in overvoltage protection circuits, voltage reference applications, and as a shunt regulator in power supply designs. Its reliability and performance make it an ideal choice for designers looking to ensure the stability and longevity of their electronic products.

The component is available in a tape and reel format, allowing for easy integration into automated manufacturing processes. This packaging method facilitates efficient handling and placement, which is particularly beneficial for high-volume production environments.

Overall, the 1N5344BRL Zener diode is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its combination of power handling capacity, precision, and low power dissipation makes it a versatile choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3564 $58.8060
395+ $0.2926 $115.5770
615+ $0.2834 $174.2910
845+ $0.2742 $231.6990
1,090+ $0.2651 $288.9590
1,460+ $0.2377 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess