EN
  • EN
  • DE

1N5354BRLG

Part No 1N5354BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 17V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 17V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 12.9V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 115518-1N5354BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Safety
Ultra Librarian 3D Model Ultra Librarian 1N5354BRLG CAD Model

Description

Product Overview: 1N5354BRLG Zener Diode from ON Semiconductor

The 1N5354BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This Zener diode is a popular choice for voltage regulation and protection applications in a wide range of electronic circuits. With its precise voltage control and reliability, the 1N5354BRLG is an essential component for designers looking to ensure stability in their power supply designs.

Key Features

  • Voltage Regulation: The 1N5354BRLG offers a nominal Zener voltage of 17V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • Tolerance: The device features a standard voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: Encased in an axial-lead, transfer-molded plastic package, the 1N5354BRLG is designed for easy installation and robustness, withstanding mechanical stress and environmental conditions.
  • Operating Temperature Range: It operates efficiently across a wide temperature range from -65°C to +200°C, catering to applications that may experience extreme temperature variations.

Applications

The 1N5354BRLG is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Power supply units
  • Consumer electronics
  • Industrial control panels
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5354BRLG Zener diode is no exception, as it is constructed to meet rigorous industry standards. It comes with the assurance of ON Semiconductor's expertise in semiconductor technology, ensuring performance and reliability for every application it serves.

Environmental Compliance

The 1N5354BRLG is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and consumers looking to minimize their environmental impact.

Overall, the 1N5354BRLG from ON Semiconductor is a high-quality, reliable Zener diode that offers excellent voltage regulation capabilities, making it an invaluable component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2764 $51.1340
445+ $0.2268 $100.9260
685+ $0.2197 $150.4945
945+ $0.2126 $200.9070
1,220+ $0.2056 $250.8320
1,630+ $0.1843 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,747 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess