EN
  • EN
  • DE

1N5402G

Part No 1N5402G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 761154-1N5402G
Popularity Medium
Supply and Demand Status Limited
Family Name 1N5402
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5402G CAD Model

Description

Product Overview: 1N5402G from ON Semiconductor

The 1N5402G is a robust rectifier diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance diode is engineered to provide efficient and reliable performance in a variety of applications. The 1N5402G is a staple component in power supply designs and is well-suited for use in general-purpose rectification of power or in freewheeling and polarity protection applications.

Key Features

  • High Current Capability: The 1N5402G is capable of conducting up to 3 amperes of average rectified forward current (IF(AV)), making it suitable for handling moderate power requirements.
  • High Voltage Rating: With a peak repetitive reverse voltage (VRRM) of 200 volts, it can be employed in circuits with high voltage demands.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby reducing power loss and improving efficiency in applications.
  • Robust Construction: Encapsulated in a highly durable package, the 1N5402G is designed to withstand harsh environmental conditions and provide a long operational lifespan.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, this diode is lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the 1N5402G allows it to be integrated into a wide array of electronic circuits. Common applications include:

  • Power supply units
  • Converters and inverters
  • Battery chargers
  • Motors and generators
  • Consumer electronics

Technical Specifications

Some of the technical specifications for the 1N5402G include:

  • Package: Axial Lead
  • Operating Temperature Range: -65°C to 150°C
  • Mounting Type: Through Hole

The 1N5402G from ON Semiconductor represents a reliable and cost-effective solution for designers and engineers seeking a high-quality rectifier diode. Its combination of high current capability, high voltage rating, and low power loss makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess