EN
  • EN
  • DE

1N5407G

Part No 1N5407G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description GLASS PASSIVATED JUNCTION PLASTIC RECTIFIER | DIODE GEN PURP 800V 3A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 800V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 800V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N5407
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1121981-1N5407G
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5407G CAD Model

Description

Product Overview: 1N5407G from ON Semiconductor

The 1N5407G is a robust rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance diode is engineered to provide reliable and efficient rectification in a variety of applications, ranging from power supplies to converters, and in consumer electronics that require high-voltage capabilities.

Key Features

  • High Current Capability: The 1N5407G is capable of handling a high forward surge current of 200A, which is essential for applications that experience momentary overloads.
  • High Voltage Rating: With a peak repetitive reverse voltage (Vrrm) of 800V, it can be used in circuits that experience high voltage levels, making it suitable for more demanding electrical environments.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by reducing power loss during the rectification process.
  • Robust Construction: Encased in a molded plastic case, the 1N5407G offers durability and moisture resistance, ensuring a long operational lifespan even in challenging conditions.

Electrical Specifications

Parameter Value
Average Rectified Forward Current (Io) 3.0A
Non-Repetitive Peak Forward Surge Current (Ifsm) 200A
Maximum Instantaneous Forward Voltage (Vf) 1.2V
Operating Junction Temperature (Tj) -65°C to +175°C

Applications

The 1N5407G is ideal for use in a variety of applications, including:

  • Power supply rectification
  • DC-DC converters
  • Freewheeling diodes
  • Reverse voltage protection
  • Consumer electronics

With its combination of high current capability, high voltage rating, and low forward voltage drop, the 1N5407G from ON Semiconductor is a versatile component that meets the needs of a wide range of power rectification applications. Its robust design ensures reliability and a long service life, making it a trusted choice for engineers and designers looking for a high-quality rectifier diode.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1658 $58.0300
850+ $0.1361 $115.6850
1,315+ $0.1318 $173.3170
1,815+ $0.1275 $231.4125
2,345+ $0.1234 $289.3730
3,135+ $0.1106 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,207 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess