EN
  • EN
  • DE

1N5408RLG

Part No 1N5408RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 3A DO201AD / Rectifier Diode Switching 1KV 3A 2-Pin DO-201AD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 1000V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005321-1N5408RLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name 1N5408
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1N5408RLG CAD Model

Description

The 1N5408RLG is a high-performance rectifier diode from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This robust diode is designed to handle high current and voltage, making it an ideal component for power supply and conversion systems.

Key Features

  • High Current Rating: The 1N5408RLG boasts a substantial forward current rating of 3.0 A, which allows it to handle significant power levels without performance degradation.
  • High Voltage Rating: With a reverse voltage rating of 1000 V, this diode is capable of withstanding high voltage environments, ensuring stability and long-term reliability.
  • Low Forward Voltage Drop: The forward voltage drop is minimized in this diode, typically around 1.2 V at its rated forward current, resulting in reduced power loss and improved efficiency.
  • Robust Construction: Encased in a durable axial-lead package, the 1N5408RLG is designed to endure harsh conditions and is available in bulk or tape and reel packaging for automated assembly processes.
  • Wide Operating Temperature Range: This diode operates effectively over a broad temperature range from -65°C to 175°C, accommodating various thermal environments.

Applications

The 1N5408RLG is versatile and can be used in a multitude of applications, including:

  • Power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • Rectification in consumer and industrial electronics

Quality and Environmental Compliance

ON Semiconductor is committed to environmental sustainability and quality. The 1N5408RLG complies with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designs. Additionally, it adheres to the stringent quality standards set by the industry, ensuring a reliable and safe product for your electronic applications.

Whether you are designing power supplies or looking to incorporate robust rectification into your electronic projects, the 1N5408RLG from ON Semiconductor is a component you can rely on for performance and durability.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1223 $50.1430
875+ $0.1146 $100.2750
1,360+ $0.1107 $150.5520
1,945+ $0.1030 $200.3350
2,525+ $0.0991 $250.2275
3,155+ $0.0952 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,440 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess