EN
  • EN
  • DE

1N5924B

Part No 1N5924B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 1.5W SILICON ZENER DIODE | DIODE ZENER 9.1V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 4 Ohms
Current - Reverse Leakage at Vr 5μA at 7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5924
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122048-1N5924B
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5924B CAD Model

Description

The 1N5924B is a robust Zener diode from ON Semiconductor, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This Zener diode is a popular choice for its reliability and consistent performance, making it suitable for use in industrial, commercial, and consumer electronics.

Key Features

  • Nominal Zener Voltage: The 1N5924B comes with a nominal Zener voltage of 15V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant power levels, making it ideal for higher power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive components.
  • Surge Capability: It is capable of withstanding surge currents, thereby offering excellent transient protection.
  • Package: The 1N5924B is available in a DO-41 package, which is widely used and easy to integrate into various PCB designs.
  • Operating Temperature: It operates within a wide temperature range of -65°C to +200°C, ensuring reliability under extreme environmental conditions.

Applications

This Zener diode is versatile and can be found in numerous applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Other voltage referencing applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5924B Zener diode is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The diode is also RoHS compliant, meaning it meets the latest environmental standards by not containing hazardous substances.

Whether you're designing a new power supply or looking to enhance the protection in your current circuitry, the 1N5924B from ON Semiconductor is an excellent choice for a reliable and efficient Zener diode solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess