EN
  • EN
  • DE

1N5930BRLG

Part No 1N5930BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3 W DO-41 Surmetic TM 30 Zener Voltage Regulators | DIODE ZENER 16V 3W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 10 Ohms
Current - Reverse Leakage at Vr 1μA at 12.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5930
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122059-1N5930BRLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5930BRLG CAD Model

Description

Product Overview: 1N5930BRLG - ON Semiconductor

The 1N5930BRLG is a robust and reliable Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is designed to offer a precise voltage regulation, making it an essential part of power management systems across a wide range of applications.

Key Features

  • Voltage Regulation: The 1N5930BRLG provides a Zener voltage of 18V, which is ideal for stabilizing voltage levels in various electronic circuits.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle a substantial amount of energy without compromising performance.
  • Package: It comes in an axial-lead, transfer-molded plastic package that enhances its durability and thermal performance.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environments.

Applications

The 1N5930BRLG Zener diode is versatile and can be used in a variety of applications, such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The 1N5930BRLG has undergone rigorous testing to ensure it meets the industry's highest standards for performance and reliability. This Zener diode is also RoHS compliant, ensuring adherence to environmental regulations and a commitment to sustainability.

Ordering Information

The part number 1N5930BRLG denotes the bulk package variant of this Zener diode. For more information about ordering and pricing, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess