EN
  • EN
  • DE

1PMT5933BT1G

Part No 1PMT5933BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 3.2W POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Power - Max 3.2W
Impedance (Maximum) (Zzt) 17.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 16.7V
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 200mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package DO-216AA
Manufacturer Package Powermite
Win Source Part Number 761320-1PMT5933BT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5933BT1G CAD Model

Description

Product Overview: 1PMT5933BT1G from ON Semiconductor

The 1PMT5933BT1G is a robust, high-quality Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode offers excellent voltage regulation with a nominal Zener voltage of 22V, making it suitable for a variety of applications that require precise voltage control.

Key Features

  • Voltage Regulation: With its Zener voltage of 22V, the 1PMT5933BT1G provides a stable reference voltage for voltage regulation applications.
  • High Power Rating: This Zener diode comes with a power dissipation of 3.25 watts, which is adequate for handling high transient power spikes.
  • Surface Mount Package: The 1PMT5933BT1G is available in a convenient surface-mount Powermite package, which is known for its compact size and excellent power density.
  • Thermal Resistance: The low thermal resistance of the Powermite package enables efficient heat dissipation, ensuring the diode operates within its specified temperature range.
  • Wide Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, making it reliable in extreme conditions.

Applications

The 1PMT5933BT1G is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 1PMT5933BT1G Zener diode is no exception, as it is manufactured under stringent quality control processes to ensure it meets the needs of even the most demanding applications. Its robust design ensures long-term reliability, making it a preferred choice for designers looking for components that can withstand the test of time and challenging environments.

Environmental Compliance

The 1PMT5933BT1G is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes it suitable for use in products that are marketed globally, where regulations on hazardous materials are increasingly stringent.

With its combination of features, applications, quality, and environmental compliance, the 1PMT5933BT1G from ON Semiconductor is an excellent choice for your circuit protection and voltage regulation needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4255 $59.5700
335+ $0.3492 $116.9820
515+ $0.3383 $174.2245
710+ $0.3273 $232.3830
915+ $0.3165 $289.5975
1,225+ $0.2837 $347.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess