EN
  • EN
  • DE

1PMT5935BT1G

Part No 1PMT5935BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3.2 Watt Plastic Surface Mount POWERMITE  Package | DIODE ZENER 27V 3.2W POWERMITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power 3.2W
Impedance (Maximum) (Zzt) 23 Ohms
Current - Reverse Leakage at Vr 1μA at 20.6V
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-216AA
Supplier Device Package Powermite
Family Part Number 1PMT5935
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122195-1PMT5935BT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT5935BT1G CAD Model

Description

The 1PMT5935BT1G is a robust Zener diode product from ON Semiconductor, designed to provide precision voltage regulation and protection in a variety of electronic applications. This component is part of ON Semiconductor's high-quality PMT series, which is known for its reliability and performance in demanding environments.

Key Features

  • Power Dissipation: With a power dissipation of 3.0 watts, this Zener diode can handle significant energy, making it suitable for high-power applications.
  • Voltage Range: The 1PMT5935BT1G offers a wide Zener voltage range from 3.9V to 200V, providing flexibility for various circuit designs and requirements.
  • Package: Housed in a surface-mount Powermite package, it is compact and suitable for high-density circuit boards, while also offering excellent thermal performance and a low profile.
  • Thermal Resistance: The low thermal resistance of this component ensures efficient heat dissipation, contributing to its stability and longevity.
  • Surge Capability: It features a surge capability that can handle transient overvoltage conditions, protecting sensitive electronics from damage.

Applications

The 1PMT5935BT1G is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • Overvoltage protection in industrial systems
  • Voltage regulation in automotive electronics
  • Backup power supplies and battery chargers
  • Telecommunication devices

Quality and Standards

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The 1PMT5935BT1G is manufactured in ISO/TS 16949 certified facilities, ensuring its suitability for automotive applications and adherence to the highest quality standards. Additionally, it is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The 1PMT5935BT1G Zener diode from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulator or protector in a compact, surface-mount package. Its wide voltage range, high power dissipation, and robust surge capability make it suitable for a broad range of applications, while its compliance with industry standards assures quality and reliability.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess