EN
  • EN
  • DE

1SMA16AT3(16V)

Part No 1SMA16AT3(16V)
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 150270-1SMA16AT3(16V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA16AT3(16V) CAD Model

Description

Product Overview: 1SMA16AT3(16V) by ON Semiconductor

The 1SMA16AT3(16V) is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its compact SMA footprint, it is ideal for space-constrained applications requiring high surge capability and fast response time.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 16V, which is the maximum voltage that can be applied over the operating temperature range without the device conducting significant current.
  • Peak Pulse Power: It can handle a peak pulse power of 400 Watts for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Fast Response Time: The TVS diode boasts an exceptionally fast response time, typically less than 1.0 picosecond from 0V to V(BR) min, providing immediate protection from voltage spikes.
  • Low Leakage: A low leakage current under normal working conditions makes this component energy efficient and reliable over long-term operation.
  • Temperature Range: It operates within a wide temperature range, making it suitable for various industrial and consumer applications.

Applications

The 1SMA16AT3(16V) is versatile and can be used in a range of applications, including:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Data communication systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA16AT3(16V) is no exception. It is manufactured in ISO/TS16949 certified facilities, ensuring it meets the highest quality standards. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers conscious about reducing hazardous substances in electronic products.

Conclusion

With its combination of high surge capability, fast response time, and low leakage current, the 1SMA16AT3(16V) from ON Semiconductor is an excellent choice for designers looking to enhance the durability and performance of their electronic systems against transient voltages.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess