EN
  • EN
  • DE

1SMA18AT3G /RT

Part No 1SMA18AT3G /RT
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 150271-1SMA18AT3G /RT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA18AT3G /RT CAD Model

Description

The 1SMA18AT3G /RT is a high-quality, robust surface-mount Transient Voltage Suppressor (TVS) diode, produced by ON Semiconductor, a leader in semiconductor solutions. This component is designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). It is an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics where reliability and performance are critical.

Key Features

  • Stand-Off Voltage: The 1SMA18AT3G /RT comes with a stand-off voltage of 18V, providing a reliable barrier against transient spikes up to this level.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000µs surge, ensuring adequate protection for your circuits during high power surges.
  • Package: The device is packaged in a compact SMA footprint, which is ideal for automated assembly processes and applications where space is at a premium.
  • Operating Temperature Range: This TVS diode operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for harsh environmental conditions.
  • Low Leakage Current: It has a low leakage current, minimizing power loss and ensuring efficiency in standby or off modes.
  • High Surge Capability: With its high surge capability, the 1SMA18AT3G /RT is capable of protecting against repetitive surges and spikes that commonly occur in electrical circuits.
  • Environmental Compliance: The product is compliant with RoHS and REACH environmental standards, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The versatile nature of the 1SMA18AT3G /RT makes it suitable for a variety of applications, including:

  • Power supply protection
  • Data line protection
  • Industrial control systems
  • Consumer electronics surge protection
  • Automotive electronic control units (ECUs)
  • Telecommunication systems

With its combination of high surge capacity, low leakage, and robust temperature performance, the 1SMA18AT3G /RT from ON Semiconductor is a dependable choice for safeguarding electronic components against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess