EN
  • EN
  • DE

1SMA54CAT3G

Part No 1SMA54CAT3G
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 400 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1122325-1SMA54CAT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA54CAT3G CAD Model

Description

1SMA54CAT3G - ON Semiconductor

The 1SMA54CAT3G is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity in a variety of applications.

Key Features:

  • Peak Pulse Power: The 1SMA54CAT3G offers excellent surge protection with its 400W peak pulse power capability for a 10/1000μs waveform. This feature ensures that your devices are shielded from high transient voltages.
  • Reverse Stand-off Voltage: It has a reverse stand-off voltage of 54V, making it suitable for a range of applications that require a specific operating voltage level.
  • Clamping Voltage: With a low clamping voltage, this TVS diode provides enhanced protection for sensitive components by limiting the voltage to a safe level during voltage spikes.
  • Fast Response Time: The device responds in picoseconds to transient overvoltage events, offering immediate protection and minimizing the risk of damage to the circuit.
  • Operating Temperature Range: The 1SMA54CAT3G is designed to operate within a wide temperature range of -55°C to +150°C, making it suitable for harsh environmental conditions.

Applications:

The versatility of the 1SMA54CAT3G allows it to be used in various applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

Package and Quality:

The 1SMA54CAT3G comes in a compact SMA package, which is ideal for automated assembly processes and helps in saving board space. ON Semiconductor is committed to high-quality standards, and this product is no exception. It is RoHS compliant, ensuring environmental safety and is suitable for use in green products.

In conclusion, the 1SMA54CAT3G from ON Semiconductor is an essential component for designers looking to enhance the durability and reliability of their electronic systems. With its robust surge protection capabilities and versatility, it stands as a superior choice for safeguarding sensitive circuits against voltage transients.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess