EN
  • EN
  • DE

1SMA5916BT3G

Part No 1SMA5916BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 2.5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 075053-1SMA5916BT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMA5916BT3G CAD Model

Description

Product Overview: 1SMA5916BT3G from ON Semiconductor

The 1SMA5916BT3G is a robust Zener voltage regulator diode, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is tailored for applications requiring precise voltage regulation, making it an essential part of power management systems across various electronic devices.

Key Features

  • Voltage Range: This Zener diode offers a wide voltage range, ensuring versatility for different design requirements.
  • Power Dissipation: With a 1.5 Watt power dissipation rating, the 1SMA5916BT3G is capable of handling moderate levels of power, making it suitable for a variety of operating conditions.
  • Package: It comes in a highly compact SMA package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • High Stability: ON Semiconductor has engineered this product to provide high stability and reliability, which is crucial for maintaining performance over time.
  • Surge Capability: The diode can withstand surge conditions, thereby protecting circuits from voltage spikes and transients.

Applications

The 1SMA5916BT3G is used in a variety of applications, ranging from consumer electronics to industrial systems. Its ability to provide a stable reference voltage makes it an ideal choice for:

  • Power supply regulators
  • Over-voltage protection circuits
  • Motor control systems
  • Automotive electronics
  • Battery chargers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5916BT3G is no exception. This product is manufactured to meet high-quality standards, ensuring that it performs consistently in the most demanding conditions. Additionally, it is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

For engineers and designers looking for a reliable voltage regulation solution, the 1SMA5916BT3G from ON Semiconductor offers an excellent blend of performance, durability, and versatility. Its compact form factor, combined with its high power dissipation and voltage range, make it a valuable component in any power management system.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1744 $50.5760
700+ $0.1431 $100.1700
1,085+ $0.1386 $150.3810
1,495+ $0.1341 $200.4795
1,930+ $0.1297 $250.3210
2,580+ $0.1163 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess