EN
  • EN
  • DE

1SMA5920BT3

Part No 1SMA5920BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 1.5W SMA / PLASTIC SURFACE MOUNT ZENER DIODES 1.5 WATTS 3.3-68 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 2.5μA at 4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5920
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803182-1SMA5920BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5920BT3 CAD Model

Description

Product Overview: 1SMA5920BT3 Zener Diode

The 1SMA5920BT3 is a high-quality Zener diode from ON Semiconductor, designed to provide voltage regulation and protection in a wide range of electronic circuits. This Zener diode comes in a compact SMA package, making it suitable for surface-mount technology (SMT) applications where space is at a premium. Its precise voltage regulation capabilities make it an essential component for power supply circuits, voltage reference applications, and as a protective device against voltage spikes.

Key Features

  • Voltage Range: The 1SMA5920BT3 series offers a broad range of nominal Zener voltages, accommodating various design requirements.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, making it suitable for more demanding applications.
  • High Stability: The device is designed to maintain a stable Zener voltage over a wide range of operating conditions, ensuring reliable performance.
  • Surge Capability: It has a surge capability that allows it to withstand overvoltage events, providing additional protection for sensitive electronic components.
  • Package: The SMA package is not only compact but also offers a low-profile surface-mount solution, which is ideal for high-density circuit designs.

Applications

  • Power management in consumer electronics
  • Voltage regulation in industrial equipment
  • Overvoltage protection in automotive systems
  • Stabilization for communication devices
  • Energy management in computing devices

The 1SMA5920BT3 Zener diode is a testament to ON Semiconductor's commitment to providing robust and reliable electronic components. Its precise voltage control, combined with the ability to handle significant power levels, makes it an excellent choice for designers looking to ensure the safety and stability of their electronic systems. Whether for consumer gadgets or industrial machinery, the 1SMA5920BT3 stands out as a component that can deliver consistent performance under a variety of conditions.

Quality and Reliability

ON Semiconductor is known for its high standards in manufacturing electronic components. The 1SMA5920BT3 Zener diode is produced with the same attention to quality, ensuring that it meets the stringent requirements for performance and reliability that the industry demands.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5092 $50.9200
210+ $0.4764 $100.0440
330+ $0.4600 $151.8000
470+ $0.4271 $200.7370
610+ $0.4107 $250.5270
765+ $0.3943 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,525 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess