EN
  • EN
  • DE

2N7002K,215

Part No 2N7002K,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 340MA TO236AB / N-Channel 60 V 340mA (Ta) 830mW (Ta) Surface Mount SOT-23 (TO-236AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series TrenchMOS™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 340mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3.9Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±15V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 10 V
Power Dissipation (Max) 830mW (Ta)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23 (TO-236AB)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number 2N70
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 906293-2N7002K,215
Ultra Librarian 3D Model Ultra Librarian 2N7002K,215 CAD Model

Description

Product Overview: 2N7002K,215 - NXP Semiconductors

The 2N7002K,215 is a high-performance, small-signal N-channel field-effect transistor (FET) produced by NXP Semiconductors. This MOSFET is designed for use in a wide range of applications, from power management to switching. Its compact SOT-23 package makes it suitable for space-constrained applications, while its robust design ensures reliable performance in demanding environments.

Key Features

  • Device Type: N-Channel MOSFET
  • Package Type: SOT-23, a small and versatile package ideal for surface-mount technology (SMT).
  • Drain-Source Voltage (Vdss): 60V, providing a good balance between performance and breakdown voltage.
  • Continuous Drain Current (Id): 300mA, suitable for a range of light to moderate current applications.
  • RDS(on): This device boasts a low on-state resistance, which translates to reduced power losses and improved efficiency.
  • High-Speed Switching: The 2N7002K,215 is designed for fast switching applications, making it ideal for high-frequency circuits.
  • Gate Threshold Voltage: Low threshold voltage allows the device to be easily driven by logic-level voltages, simplifying circuit design.

Application Areas

The versatile nature of the 2N7002K,215 MOSFET makes it suitable for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • Load switch circuits
  • DC/DC converters
  • Motor control systems
  • LED lighting drivers
  • Logic level conversion circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 2N7002K,215 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device also features protection against electrostatic discharge (ESD), further enhancing its robustness and longevity in various applications.

Environmental Compliance

The 2N7002K,215 complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create green products. Its lead-free construction and compliance with current environmental standards underscore NXP's dedication to sustainability.

In summary, the 2N7002K,215 from NXP Semiconductors is a reliable and efficient solution for designers seeking a compact, high-performance N-channel MOSFET for a wide array of electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess