EN
  • EN
  • DE

1SMA5941-AU-R2

Part No 1SMA5941-AU-R2
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 150283-1SMA5941-AU-R2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA5941-AU-R2 CAD Model

Description

Product Overview: 1SMA5941-AU-R2 by ON Semiconductor

The 1SMA5941-AU-R2 is a robust zener diode from ON Semiconductor, a leading name in the semiconductor industry. This electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. It is particularly well-suited for applications requiring a stable reference voltage or protection against voltage transients.

Key Features

  • Voltage Range: The 1SMA5941-AU-R2 offers a zener voltage range that ensures flexibility across different applications. This makes it a versatile choice for designers.
  • Power Dissipation: With a power dissipation of 1.5 watts, this zener diode can handle a significant amount of energy without compromising performance, ensuring reliability even under stressful conditions.
  • Package: Housed in a compact SMA package, the 1SMA5941-AU-R2 is optimized for automated surface-mount assembly, which allows for efficient manufacturing and reduced form factor for end-products.
  • High Surge Capability: The device is capable of withstanding high surge events, offering excellent transient protection which is critical for safeguarding sensitive electronic components.
  • Temperature Stability: The zener diode exhibits superior stability over a wide temperature range, ensuring consistent performance regardless of the operating environment.

Applications

The 1SMA5941-AU-R2 is ideal for a wide array of applications due to its reliable voltage regulation and protective features. Common uses include:

  • Power supply regulation
  • Voltage reference in circuits
  • Overvoltage protection for sensitive components
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMA5941-AU-R2 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements of electronic device manufacturers.

With its combination of features and reliable performance, the 1SMA5941-AU-R2 from ON Semiconductor is an excellent choice for circuit designers looking to enhance the stability and durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess