EN
  • EN
  • DE

1SMB20AT3

Part No 1SMB20AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name 1SMB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1SMB20AT3OSDKR, 1SMB20AT3OSTR, 1SMB20AT3OSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905770-1SMB20AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB20AT3 CAD Model

Description

The 1SMB20AT3 is a high-quality, robust Zener Overvoltage Transient Suppressor designed by ON Semiconductor, a trusted leader in the field of power and signal management. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning on the power grid.

Key Features:

  • Stand-Off Voltage: The device has a stand-off voltage of 20 volts, which makes it suitable for a wide range of applications that require voltage regulation and transient suppression.
  • Peak Power Dissipation: With its peak power dissipation of 600 Watts at 10/1000µs waveform, the 1SMB20AT3 can handle significant power surges, ensuring reliable protection for your electronic components.
  • Fast Response Time: The device boasts an exceptionally fast response time, reacting to overvoltage events quickly to provide immediate protection.
  • Low Incremental Surge Resistance: The surge resistance is very low, which ensures minimal voltage drop during the surge event and maintains the integrity of the protected circuit.
  • Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications:

The 1SMB20AT3 is versatile and can be used in a variety of applications, including:

  • Power supply devices
  • Consumer electronics
  • Automotive systems
  • Telecommunication systems
  • Industrial equipment

Quality and Compliance:

ON Semiconductor is committed to the highest standards of quality, and the 1SMB20AT3 is no exception. It complies with the required industry standards for safety and performance, ensuring reliability and peace of mind for manufacturers and end-users alike.

Package:

The device comes in a SMB package, which is compact and offers excellent power dissipation, making it easy to integrate into a wide range of electronic systems without compromising on performance or space.

With the 1SMB20AT3, ON Semiconductor continues to provide innovative, reliable solutions for transient voltage suppression. Whether you're designing consumer electronics or industrial machinery, this device will help ensure your products operate smoothly and withstand the rigors of electrical transients.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess