EN
  • EN
  • DE

1SMB40AT3

Part No 1SMB40AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 40V 64.5V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377391-1SMB40AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB40AT3 CAD Model

Description

Product Overview: 1SMB40AT3 - ON Semiconductor

The 1SMB40AT3 is a robust surface-mount voltage transient suppressor designed by ON Semiconductor, a leading provider in the semiconductor industry. This product is engineered to provide high-quality surge protection, particularly in sensitive electronic equipment. It is a vital component that helps to safeguard against voltage spikes and transients that can occur due to sudden power disruptions, lightning strikes, or other unexpected power fluctuations.

Key Features

  • Peak Power Dissipation: The 1SMB40AT3 is capable of handling a peak pulse power of 600 Watts (@10/1000μs waveform), providing reliable protection against high-energy transients.
  • Stand-Off Voltage: This device has a stand-off voltage of 40V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Fast Response Time: With its fast response time to transient events, the 1SMB40AT3 ensures that sensitive circuit components are shielded from sudden voltage spikes without delay.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, minimizing the voltage drop across the protector and ensuring better performance during surge events.
  • Operating Temperature Range: It operates effectively over a temperature range of -55°C to +150°C, making it suitable for harsh environmental conditions.
  • Package: The 1SMB40AT3 comes in a compact SMB package, offering a space-saving solution for PCB design.
  • Certifications: This transient voltage suppressor is UL recognized, meeting the stringent requirements of the industry standards for safety and reliability.

Applications

The 1SMB40AT3 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Computer systems

Conclusion

With its robust design and high-performance features, the 1SMB40AT3 from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the surge protection capabilities of their electronic systems. Its reliability, efficiency, and versatility make it a valuable component in any application where voltage transients pose a threat to electronic integrity.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess