EN
  • EN
  • DE

1SMB43AT3

Part No 1SMB43AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 43VWM 69.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 8.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB43
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854418-1SMB43AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB43AT3 CAD Model

Description

Product Overview: 1SMB43AT3 Zener Overvoltage Transient Suppressor

The 1SMB43AT3 is a high-performance Zener overvoltage transient suppressor designed by ON Semiconductor, a leading figure in the semiconductor industry. This robust product is engineered to protect sensitive electronics from voltage spikes and surges, making it an ideal solution for a wide range of applications including power management, consumer electronics, and industrial systems.

Key Features:

  • Peak Power Dissipation: The device boasts a peak power dissipation of 600 Watts at 10/1000 μs waveform, ensuring reliable protection against high-energy transients.
  • Stand-Off Voltage: With a stand-off voltage of 43 Volts, the 1SMB43AT3 provides a stable protection barrier without compromising the performance of the circuit it is safeguarding.
  • Low Incremental Surge Resistance: The transient suppressor features a low incremental surge resistance, offering superior clamping performance during surge events.
  • Temperature Range: It operates effectively within a broad temperature range from -55°C to +150°C, making it suitable for harsh environments.
  • Package: The device comes in a compact SMB package, which is ideal for automated assembly and offers a low profile in circuit design.
  • ISO 9001 and ISO 14001 Certified: Manufactured in ISO-certified facilities, the 1SMB43AT3 ensures high quality and environmental management standards.

Applications:

The 1SMB43AT3 is versatile and can be used in various applications, such as:

  • Protection of I/O Interfaces
  • Vcc Bus and other vulnerable circuits
  • Telecommunications devices
  • Power supply protection
  • Computer systems
  • Consumer electronics

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The 1SMB43AT3 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to quality and sustainability ensures that the 1SMB43AT3 is not only a reliable component in your electronic designs but also a responsible choice for the environment.

With its robust design and comprehensive features, the 1SMB43AT3 from ON Semiconductor is a top-tier choice for engineers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess