EN
  • EN
  • DE

1SMB5923BT3G

Part No 1SMB5923BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 8.2V 5% 3.5Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 8.2V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 100297-1SMB5923BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1SMB5923B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5923BT3G CAD Model

Description

The 1SMB5923BT3G is a robust zener voltage regulator diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to provide precision voltage regulation with a high degree of reliability and stability, making it an ideal choice for a variety of electronic applications.

Key Features

  • Voltage Range: This device offers a wide zener voltage range from 3.3V to 33V, allowing for flexibility in various circuit designs.
  • Power Dissipation: With a power dissipation of 3 Watts, the 1SMB5923BT3G is capable of handling significant power levels, suitable for high-power density applications.
  • Package: It comes in a surface mount SMB package, which is designed for compact circuit board layouts and automated assembly processes.
  • High Surge Capability: The diode can withstand surge stresses, providing protection against voltage spikes and enhancing the durability of the end application.
  • Tolerance: A tight voltage tolerance of ±5% ensures precise voltage regulation, critical for sensitive electronics.

Applications

The 1SMB5923BT3G is versatile and can be used in a wide array of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Over-voltage and over-current protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive and industrial electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5923BT3G is no exception, as it is produced with rigorous quality control standards. It has an operating temperature range of -55°C to +150°C, ensuring performance in extreme conditions. Furthermore, the device is Pb-free, halide free, and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The 1SMB5923BT3G from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient zener voltage regulator diode. Its combination of power handling, precision regulation, and robust packaging makes it a versatile component suitable for a wide range of applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1260 $50.4000
970+ $0.1034 $100.2980
1,500+ $0.1002 $150.3000
2,065+ $0.0970 $200.3050
2,670+ $0.0937 $250.1790
3,575+ $0.0840 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess