EN
  • EN
  • DE

1SMB5931BT3G

Part No 1SMB5931BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 1μA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005432-1SMB5931BT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5931BT3G CAD Model

Description

ON Semiconductor 1SMB5931BT3G Zener Diodes

The 1SMB5931BT3G from ON Semiconductor is a robust surface-mount Zener diode, designed to provide a precise voltage regulation with a high level of performance and reliability. This Zener diode is an essential component for a wide range of electronic circuits, particularly in applications where voltage stabilization is critical.

Key Features:

  • Voltage Range: The 1SMB5931BT3G has a nominal Zener voltage of 18V, making it suitable for applications requiring this voltage level for stabilization and regulation purposes.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Package: The device comes in a SMB (DO-214AA) surface-mount package, which is compact and ideal for high-density circuit boards.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent performance.
  • Thermal Resistance: The diode features a low thermal resistance, allowing for better heat dissipation and improved longevity.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications:

The 1SMB5931BT3G is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage and surge protection systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1SMB5931BT3G is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the stringent requirements for industrial and commercial use. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

In summary, the 1SMB5931BT3G Zener diode from ON Semiconductor is a reliable choice for designers looking to incorporate voltage regulation and protection in their electronic circuits. Its combination of power handling, precision, and robustness in a compact package makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,180 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess