EN
  • EN
  • DE

1SMB5941BT3G

Part No 1SMB5941BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 67 Ohm
Current - Reverse Leakage @ Vr 1μA @ 35.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005440-1SMB5941BT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMB5941BT3G CAD Model

Description

Product Overview: 1SMB5941BT3G from ON Semiconductor

The 1SMB5941BT3G is a high-quality Zener voltage regulator diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is specifically engineered to provide a reliable and stable voltage regulation solution across a wide range of applications. With its robust design and precise voltage control, the 1SMB5941BT3G is an ideal component for use in power supply circuits, voltage reference, and protection devices in commercial, industrial, and high-reliability environments.

Key Features

  • Voltage Range: The 1SMB5941BT3G offers a nominal Zener voltage of 47V, making it suitable for a variety of circuits requiring a specific regulation voltage.
  • Power Dissipation: This Zener diode can dissipate up to 3 watts of power, which is sufficient for handling standard operations in numerous electronic devices.
  • Package: It comes in a surface-mount SMB package, which allows for efficient space utilization on printed circuit boards and is compatible with automated assembly processes.
  • High Surge Capability: The device is capable of withstanding surge events, ensuring protection for sensitive electronics against voltage spikes and transients.
  • Tolerance: The voltage tolerance is ±5%, providing precise voltage regulation and stability for consistent performance.

Applications

The 1SMB5941BT3G is versatile and can be used in a wide array of applications, including:

  • Power management in consumer electronics
  • Automotive systems and controls
  • Industrial equipment
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1SMB5941BT3G is produced with stringent quality control standards and is designed for high reliability. It is also RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing a new system or troubleshooting an existing one, the 1SMB5941BT3G from ON Semiconductor is a dependable choice for your voltage regulation needs, combining performance with durability to ensure your applications run smoothly.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2228 $50.1300
550+ $0.1828 $100.5400
850+ $0.1771 $150.5350
1,170+ $0.1714 $200.5380
1,510+ $0.1657 $250.2070
2,025+ $0.1485 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess