EN
  • EN
  • DE

1SMB5943BT3G

Part No 1SMB5943BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 86 Ohm
Current - Reverse Leakage @ Vr 1μA @ 42.6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 125391-1SMB5943BT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5943BT3G CAD Model

Description

Product Overview: 1SMB5943BT3G - ON Semiconductor

The 1SMB5943BT3G is a robust Zener voltage regulator diode, designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive Zener diode product line, specifically tailored for providing a reliable voltage regulation solution in a wide array of electronic applications.

Key Features

  • Voltage Range: The 1SMB5943BT3G offers a nominal Zener voltage of 13V, making it suitable for applications requiring voltage stabilization around this value.
  • Power Dissipation: With a power rating of 1.5 Watts, this Zener diode can handle significant power levels, ideal for dissipating voltage regulation energy without compromising performance.
  • Package: Enclosed in a surface-mount SMB package, the 1SMB5943BT3G is designed for compact circuit board layouts, providing a space-saving solution without sacrificing power or efficiency.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Temperature Stability: The Zener voltage is highly stable over a broad temperature range, ensuring consistent performance even under varying environmental conditions.
  • Standard Tolerances: The diode is available in standard Zener voltage tolerances of ±5%, offering precise voltage regulation for sensitive electronic circuits.

Applications

The 1SMB5943BT3G is versatile in its applications, commonly used in:

  • Consumer electronics for voltage stabilization and regulation
  • Telecommunication systems as a reliable voltage reference
  • Industrial equipment for protection against overvoltage conditions
  • Computing devices to ensure consistent power supply voltages

ON Semiconductor's commitment to quality is evident in the 1SMB5943BT3G, which is manufactured to meet high industry standards for performance and reliability. Whether it's for power management, protection, or precision regulation, this Zener diode is a preferred choice for engineers and designers looking for a dependable voltage regulation component.

For detailed specifications and application notes, customers are encouraged to consult the official ON Semiconductor datasheets and product documentation available on their website or through authorized distributors.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0875 $50.3125
1,220+ $0.0820 $100.0400
1,895+ $0.0792 $150.0840
2,720+ $0.0736 $200.1920
3,530+ $0.0709 $250.2770
4,410+ $0.0681 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess