EN
  • EN
  • DE

1SMB5949BT3G

Part No 1SMB5949BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 100V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 250 Ohm
Current - Reverse Leakage @ Vr 1μA @ 76V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 075070-1SMB5949BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5949B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 1SMB5949BT3G CAD Model

Description

ON Semiconductor 1SMB5949BT3G Zener Voltage Regulator Diode

The ON Semiconductor 1SMB5949BT3G is a high-quality, surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation and voltage reference. This device is part of ON Semiconductor's robust voltage regulator portfolio, offering a Zener voltage range from 11V to 91V with a tolerance of ±5%. The 1SMB5949BT3G is commonly used in a variety of electronic circuits to provide precise voltage regulation and protection.

Key Features

  • Voltage Range: Offers a broad Zener voltage range suitable for various applications, ensuring flexibility in circuit design.
  • Power Dissipation: Capable of withstanding up to 3 watts of power dissipation, which helps in maintaining stability under different operating conditions.
  • Package: Comes in a compact SMB package, making it an ideal choice for space-constrained applications.
  • Surge Capability: It has a surge current specification, providing additional protection against voltage spikes and surges.
  • Thermal Resistance: Features low thermal resistance, enhancing the reliability and longevity of the device.

Applications

The 1SMB5949BT3G is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial electronics
  • Automotive systems
  • Other voltage regulation scenarios

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5949BT3G is no exception. It is manufactured to high standards, ensuring that it meets the requirements of the most demanding applications. The device is also RoHS compliant, which means it adheres to environmental standards by avoiding the use of hazardous substances.

Conclusion

The 1SMB5949BT3G from ON Semiconductor is a reliable and efficient solution for circuit designers looking to implement voltage regulation and protection in their designs. Its robust features, wide voltage range, and compact form factor make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1162 $50.5470
1,050+ $0.0953 $100.0650
1,625+ $0.0924 $150.1500
2,240+ $0.0894 $200.2560
2,895+ $0.0864 $250.1280
3,875+ $0.0775 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,710 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess