EN
  • EN
  • DE

1SMC26AT3

Part No 1SMC26AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 26V 42.1V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 26V
Voltage - Breakdown (Minimum) 28.9V
Voltage - Clamping (Maximum) at Ipp 42.1V
Current - Peak Pulse (10/1000μs) 35.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122655-1SMC26AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMC26AT3 CAD Model

Description

Product Overview: 1SMC26AT3 TVS Diode from ON Semiconductor

The 1SMC26AT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. It is specifically crafted to safeguard voltage-sensitive components which can be damaged or disrupted by these types of surges.

With a standoff voltage of 26V, the 1SMC26AT3 is suitable for a variety of applications where voltage regulation and suppression are critical. It is designed in a compact SMC package, making it ideal for space-constrained applications while providing a high level of protection for electronic circuits.

Key Features:

  • Peak Pulse Power Dissipation: The 1SMC26AT3 has an impressive peak pulse power dissipation of 1500 Watts for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • ESD and EFT Protection: This device provides excellent clamping capability, low incremental surge resistance, and fast response time, making it an effective solution for ESD (electrostatic discharge) and EFT (electrical fast transients) protection.
  • Standoff Voltage: The specified standoff voltage of 26 volts helps to maintain a safe operating condition for the protected components.
  • Low Leakage: With its low leakage current, the 1SMC26AT3 ensures minimal power loss when the device is in standby mode, contributing to energy efficiency in electronic systems.
  • Temperature Range: The operating junction temperature range from -55°C to +150°C allows the device to function reliably in extreme environmental conditions.

Applications:

The versatility of the 1SMC26AT3 makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial applications
  • Consumer electronics
  • Portable devices
  • Power supply protection
  • Telecommunication systems

ON Semiconductor's commitment to quality ensures that the 1SMC26AT3 TVS diode meets the high standards required for electronic component protection. Whether it's for automotive, industrial, or consumer applications, the 1SMC26AT3 is a reliable choice for safeguarding your electronic circuits against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess