EN
  • EN
  • DE

SN75ALS172DW

Part No SN75ALS172DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1095271-SN75ALS172DW
Ultra Librarian 3D Model Ultra Librarian SN75ALS172DW CAD Model

Description

Product Overview: SN75ALS172DW by Texas Instruments

The SN75ALS172DW is a high-performance differential bus transceiver from Texas Instruments, designed to meet the rigorous demands of integrated circuits that facilitate bidirectional communication on multipoint bus transmission lines. It is a part of the industry-standard 75ALS series, known for its reliability and performance in data transmission applications.

Key Features

  • Bus-Pin Protection: The device includes protection against high-energy noise spikes on the bus lines, ensuring data integrity and reducing the risk of damage to the transceiver.
  • High-Speed Operation: Capable of operating at speeds up to 10 Mbps, the SN75ALS172DW is suitable for high-speed data transmission applications.
  • Low Power Consumption: With its low power requirements, this transceiver is an ideal choice for energy-sensitive designs, contributing to overall power efficiency.
  • Wide Range of Supply Voltages: The device can operate over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in various system designs.
  • Interoperability: It is designed to be interoperable with ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A and ITU Recommendations V.11 and X.27.

Applications

The SN75ALS172DW is widely used in digital systems where high-speed, bidirectional communication is required. Common applications include:

  • Telecommunications equipment
  • Industrial control systems
  • Local area networks (LANs)
  • Data acquisition systems

Product Specifications

The SN75ALS172DW comes in a wide-body SOIC (DW) package, which is surface-mountable and provides optimal thermal performance. It features four differential line drivers and receivers, which operate as a differential bus transceiver for multipoint bus transmission lines.

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that comply with global environmental standards. The SN75ALS172DW is RoHS compliant, and Texas Instruments ensures that its manufacturing processes meet the highest environmental and quality standards.

With its robust feature set, the SN75ALS172DW from Texas Instruments stands out as a superior choice for designers looking for a reliable differential bus transceiver that can deliver high-speed data transmission with protection against harsh environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess