EN
  • EN
  • DE

1SMC8.5AT3

Part No 1SMC8.5AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1500 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1122702-1SMC8.5AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC8.5AT3 CAD Model

Description

Product Overview: 1SMC8.5AT3 by ON Semiconductor

The 1SMC8.5AT3 is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This TVS diode offers exceptional circuit protection by clamping voltage spikes and surges, thus safeguarding sensitive electronic components from electrical overstresses. It is specifically engineered to protect voltage-sensitive devices in a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Voltage Range: The 1SMC8.5AT3 is designed to operate with a stand-off voltage of 8.5 volts, making it suitable for a range of electronic circuits that require precise voltage regulation.
  • Peak Power Dissipation: It has an impressive peak power dissipation of 1500 Watts for a 10/1000 μs waveform, providing reliable protection against high energy transients.
  • Fast Response Time: The device boasts a rapid response time to transient events, ensuring that the protected components are quickly shielded from potentially damaging voltage spikes.
  • Low Leakage Current: Featuring a low leakage current, the 1SMC8.5AT3 maintains energy efficiency in the systems it is integrated into.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.
  • Package: The diode comes in a compact SMC package, which is optimized for high-density PCB applications and provides a surface-mount solution that is both space-saving and reliable.

Applications

The versatility of the 1SMC8.5AT3 makes it an ideal choice for a variety of applications that require transient voltage suppression. These include:

  • Power supply circuits
  • Automotive systems
  • Telecommunication devices
  • Portable electronics
  • Industrial control equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1SMC8.5AT3 is no exception. It is manufactured to stringent quality standards and is characterized by its long-term reliability, making it a trustworthy component for critical circuit protection.

With its combination of features, the 1SMC8.5AT3 from ON Semiconductor is an excellent choice for designers seeking to enhance the durability and reliability of their electronic systems through superior transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess